Anatech Electronics, Inc. 766.5 MHz Cavity Band Pass Filter AE766B11906

Description
766.5 MHz Cavity Band Pass Filter
Request a Quote
Description
766.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
766.5 MHz Cavity Band Pass Filter - AE766B11906 - Anatech Electronics, Inc.
Garfield, NJ, United States
766.5 MHz Cavity Band Pass Filter
AE766B11906
766.5 MHz Cavity Band Pass Filter AE766B11906
766.5 MHz Cavity Band Pass Filter

766.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE766B11906
Product Name 766.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 766 MHz
Bandwidth 41000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details