Anatech Electronics, Inc. 7602.706 MHz Cavity Band Pass Filter AE7602B11189

Description
7602.706 MHz Cavity Band Pass Filter
Request a Quote
Description
7602.706 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7602.706 MHz Cavity Band Pass Filter - AE7602B11189 - Anatech Electronics, Inc.
Garfield, NJ, United States
7602.706 MHz Cavity Band Pass Filter
AE7602B11189
7602.706 MHz Cavity Band Pass Filter AE7602B11189
7602.706 MHz Cavity Band Pass Filter

7602.706 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7602B11189
Product Name 7602.706 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7603 MHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details