Anatech Electronics, Inc.
75 MHz Saw Filter
AE75SB1158
Description
75 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
75 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE75SB1158 |
|
Product Name
|
75 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5225 MHz
Bandwidth
150000 kHz
View Details