Anatech Electronics, Inc. 7375 MHz Cavity Band Pass Filter AE7375B11996

Description
7375 MHz Cavity Band Pass Filter
Request a Quote
Description
7375 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7375 MHz Cavity Band Pass Filter - AE7375B11996 - Anatech Electronics, Inc.
Garfield, NJ, United States
7375 MHz Cavity Band Pass Filter
AE7375B11996
7375 MHz Cavity Band Pass Filter AE7375B11996
7375 MHz Cavity Band Pass Filter

7375 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7375B11996
Product Name 7375 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7375 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details