Anatech Electronics, Inc. 7220 MHz Cavity Band Pass Filter AE7220B11995

Description
7220 MHz Cavity Band Pass Filter
Request a Quote
Description
7220 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7220 MHz Cavity Band Pass Filter - AE7220B11995 - Anatech Electronics, Inc.
Garfield, NJ, United States
7220 MHz Cavity Band Pass Filter
AE7220B11995
7220 MHz Cavity Band Pass Filter AE7220B11995
7220 MHz Cavity Band Pass Filter

7220 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7220B11995
Product Name 7220 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7220 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details