Anatech Electronics, Inc. 7205 MHz Cavity Band Pass Filter AE7205B1382

Description
7205 MHz Cavity Band Pass Filter
Request a Quote
Description
7205 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7205 MHz Cavity Band Pass Filter - AE7205B1382 - Anatech Electronics, Inc.
Garfield, NJ, United States
7205 MHz Cavity Band Pass Filter
AE7205B1382
7205 MHz Cavity Band Pass Filter AE7205B1382
7205 MHz Cavity Band Pass Filter

7205 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7205B1382
Product Name 7205 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7205 MHz
Bandwidth 45000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details