Anatech Electronics, Inc. 7140 MHz Cavity Band Pass Filter AE7140B1381

Description
7140 MHz Cavity Band Pass Filter
Request a Quote
Description
7140 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7140 MHz Cavity Band Pass Filter - AE7140B1381 - Anatech Electronics, Inc.
Garfield, NJ, United States
7140 MHz Cavity Band Pass Filter
AE7140B1381
7140 MHz Cavity Band Pass Filter AE7140B1381
7140 MHz Cavity Band Pass Filter

7140 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7140B1381
Product Name 7140 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7140 MHz
Bandwidth 45000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details