Anatech Electronics, Inc. 70 MHz LC Band Pass Filter AE70B11187

Description
70 MHz LC Band Pass Filter
Request a Quote
Description
70 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Band Pass Filter - AE70B11187 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Band Pass Filter
AE70B11187
70 MHz LC Band Pass Filter AE70B11187
70 MHz LC Band Pass Filter

70 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B11187
Product Name 70 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 12000 kHz
Insertion Loss 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details