Anatech Electronics, Inc. 70 MHz LC Bandpass Filter AE70B10147

Description
70 MHz LC Bandpass Filter
Request a Quote
Description
70 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Bandpass Filter - AE70B10147 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Bandpass Filter
AE70B10147
70 MHz LC Bandpass Filter AE70B10147
70 MHz LC Bandpass Filter

70 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B10147
Product Name 70 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 4000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details