Anatech Electronics, Inc. 6975 MHz Cavity Band Pass Filter AE6975B11911

Description
6975 MHz Cavity Band Pass Filter
Request a Quote
Description
6975 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6975 MHz Cavity Band Pass Filter - AE6975B11911 - Anatech Electronics, Inc.
Garfield, NJ, United States
6975 MHz Cavity Band Pass Filter
AE6975B11911
6975 MHz Cavity Band Pass Filter AE6975B11911
6975 MHz Cavity Band Pass Filter

6975 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6975B11911
Product Name 6975 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6975 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details