Anatech Electronics, Inc. 66 MHz LC Band Pass Filter AE66B11185

Description
66 MHz LC Band Pass Filter
Request a Quote
Description
66 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
66 MHz LC Band Pass Filter - AE66B11185 - Anatech Electronics, Inc.
Garfield, NJ, United States
66 MHz LC Band Pass Filter
AE66B11185
66 MHz LC Band Pass Filter AE66B11185
66 MHz LC Band Pass Filter

66 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE66B11185
Product Name 66 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 66 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details