Anatech Electronics, Inc. 650 MHz LC Bandpass Filter with SMA-F Connectors AE650B6439-SF

Description
650 MHz LC Bandpass Filter with SMA-F Connectors
Request a Quote
Description
650 MHz LC Bandpass Filter with SMA-F Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650 MHz LC Bandpass Filter with SMA-F Connectors - AE650B6439-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
650 MHz LC Bandpass Filter with SMA-F Connectors
AE650B6439-SF
650 MHz LC Bandpass Filter with SMA-F Connectors AE650B6439-SF
650 MHz LC Bandpass Filter with SMA-F Connectors

650 MHz LC Bandpass Filter with SMA-F Connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE650B6439-SF
Product Name 650 MHz LC Bandpass Filter with SMA-F Connectors
Filter Type Bandpass
Fc 650 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details