Anatech Electronics, Inc. 65.8 MHz LCBandpass Filter AE65.8B10158

Description
65.8 MHz LCBandpass Filter
Request a Quote
Description
65.8 MHz LCBandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
65.8 MHz LCBandpass Filter - AE65.8B10158 - Anatech Electronics, Inc.
Garfield, NJ, United States
65.8 MHz LCBandpass Filter
AE65.8B10158
65.8 MHz LCBandpass Filter AE65.8B10158
65.8 MHz LCBandpass Filter

65.8 MHz LCBandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE65.8B10158
Product Name 65.8 MHz LCBandpass Filter
Filter Type Bandpass
Fc 65.8 MHz
Bandwidth 4000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details