Anatech Electronics, Inc.
647 MHz Band Pass Filter
AE647B11853
Description
647 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
647 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE647B11853 |
|
Product Name
|
647 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
647 MHz
|
|
Bandwidth
|
10000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4885 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2442 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10856 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1488 MHz
Bandwidth
85000 kHz
View Details