Anatech Electronics, Inc. 63 MHz LC Bandpass Filter AE63LB12345

Description
63 MHz LC Bandpass Filter
Request a Quote
Description
63 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
63 MHz LC Bandpass Filter - AE63LB12345 - Anatech Electronics, Inc.
Garfield, NJ, United States
63 MHz LC Bandpass Filter
AE63LB12345
63 MHz LC Bandpass Filter AE63LB12345
63 MHz LC Bandpass Filter

63 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE63LB12345
Product Name 63 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 63 MHz
Bandwidth 6000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details