Anatech Electronics, Inc. 63.83 MHz Band Pass Filter AE63B3739

Description
63.83 MHz Band Pass Filter
Request a Quote
Description
63.83 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
63.83 MHz Band Pass Filter - AE63B3739 - Anatech Electronics, Inc.
Garfield, NJ, United States
63.83 MHz Band Pass Filter
AE63B3739
63.83 MHz Band Pass Filter AE63B3739
63.83 MHz Band Pass Filter

63.83 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE63B3739
Product Name 63.83 MHz Band Pass Filter
Filter Type Bandpass
Fc 63.83 MHz
Bandwidth 1200 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details