Anatech Electronics, Inc. 634.5 MHz Cavity Band Pass Filter AE634B11736

Description
634.5 MHz Cavity Band Pass Filter
Request a Quote
Description
634.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
634.5 MHz Cavity Band Pass Filter - AE634B11736 - Anatech Electronics, Inc.
Garfield, NJ, United States
634.5 MHz Cavity Band Pass Filter
AE634B11736
634.5 MHz Cavity Band Pass Filter AE634B11736
634.5 MHz Cavity Band Pass Filter

634.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE634B11736
Product Name 634.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 634 MHz
Bandwidth 35000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5750 MHz Cavity Band Pass Filter - AB5750B770 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5750 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details