Anatech Electronics, Inc. 634.5 MHz Cavity Band Pass Filter AE634B11729

Description
634.5 MHz Cavity Band Pass Filter
Request a Quote
Description
634.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
634.5 MHz Cavity Band Pass Filter - AE634B11729 - Anatech Electronics, Inc.
Garfield, NJ, United States
634.5 MHz Cavity Band Pass Filter
AE634B11729
634.5 MHz Cavity Band Pass Filter AE634B11729
634.5 MHz Cavity Band Pass Filter

634.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE634B11729
Product Name 634.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 634 MHz
Bandwidth 15000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details