Anatech Electronics, Inc. 63.862 MHz LC Band Pass Filter AE63.862B5686

Description
63.862 MHz LC Band Pass Filter
Request a Quote
Description
63.862 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
63.862 MHz LC Band Pass Filter - AE63.862B5686 - Anatech Electronics, Inc.
Garfield, NJ, United States
63.862 MHz LC Band Pass Filter
AE63.862B5686
63.862 MHz LC Band Pass Filter AE63.862B5686
63.862 MHz LC Band Pass Filter

63.862 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE63.862B5686
Product Name 63.862 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 63.86 MHz
Bandwidth 660 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details