Anatech Electronics, Inc.
625MHz Band Pass Filter
AE625B6746
Description
625MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
625MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE625B6746 |
|
Product Name
|
625MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
625 MHz
|
|
Bandwidth
|
64000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5470 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
5570 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4750 MHz
Bandwidth
1.50E6 kHz
View Details