Anatech Electronics, Inc. 6150 MHz Cavity Band Pass Filter AE6150B11407

Description
6150 MHz Cavity Band Pass Filter
Request a Quote
Description
6150 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6150 MHz Cavity Band Pass Filter - AE6150B11407 - Anatech Electronics, Inc.
Garfield, NJ, United States
6150 MHz Cavity Band Pass Filter
AE6150B11407
6150 MHz Cavity Band Pass Filter AE6150B11407
6150 MHz Cavity Band Pass Filter

6150 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6150B11407
Product Name 6150 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6150 MHz
Bandwidth 4.30E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details