Anatech Electronics, Inc. 610 MHz LC Band Pass Filter AE610B11825

Description
610 MHz LC Band Pass Filter
Request a Quote
Description
610 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
610 MHz LC Band Pass Filter - AE610B11825 - Anatech Electronics, Inc.
Garfield, NJ, United States
610 MHz LC Band Pass Filter
AE610B11825
610 MHz LC Band Pass Filter AE610B11825
610 MHz LC Band Pass Filter

610 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE610B11825
Product Name 610 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 610 MHz
Bandwidth 25000 kHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details