Anatech Electronics, Inc. 60 MHz LC Bandpass Filter AE60B5051

Description
60 MHz LC Bandpass Filter
Request a Quote
Description
60 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Bandpass Filter - AE60B5051 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Bandpass Filter
AE60B5051
60 MHz LC Bandpass Filter AE60B5051
60 MHz LC Bandpass Filter

60 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B5051
Product Name 60 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details