Anatech Electronics, Inc. 60 MHz LC Bandpass Filter AE60B4606

Description
60 MHz LC Bandpass Filter
Request a Quote
Description
60 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Bandpass Filter - AE60B4606 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Bandpass Filter
AE60B4606
60 MHz LC Bandpass Filter AE60B4606
60 MHz LC Bandpass Filter

60 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B4606
Product Name 60 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 10000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details