Anatech Electronics, Inc. 60 MHz LC Bandpass Filter AE60B10275

Description
60 MHz LC Bandpass Filter
Request a Quote
Description
60 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Bandpass Filter - AE60B10275 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Bandpass Filter
AE60B10275
60 MHz LC Bandpass Filter AE60B10275
60 MHz LC Bandpass Filter

60 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B10275
Product Name 60 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 8000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details