Anatech Electronics, Inc. 6090 MHz Cavity Band Pass Filter AE6090B11920

Description
6090 MHz Cavity Band Pass Filter
Request a Quote
Description
6090 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6090 MHz Cavity Band Pass Filter - AE6090B11920 - Anatech Electronics, Inc.
Garfield, NJ, United States
6090 MHz Cavity Band Pass Filter
AE6090B11920
6090 MHz Cavity Band Pass Filter AE6090B11920
6090 MHz Cavity Band Pass Filter

6090 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6090B11920
Product Name 6090 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6090 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details