Anatech Electronics, Inc. 600 MHz LC Bandpass Filter AE600B10655

Description
600 MHz LC Bandpass Filter
Request a Quote
Description
600 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600 MHz LC Bandpass Filter - AE600B10655 - Anatech Electronics, Inc.
Garfield, NJ, United States
600 MHz LC Bandpass Filter
AE600B10655
600 MHz LC Bandpass Filter AE600B10655
600 MHz LC Bandpass Filter

600 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE600B10655
Product Name 600 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 600 MHz
Bandwidth 30000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details