Anatech Electronics, Inc. 6000 MHz Strip-Line Band Pass Filter AE6000SLB1002

Description
6000 MHz Strip-Line Band Pass Filter
Request a Quote
Description
6000 MHz Strip-Line Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Strip-Line Band Pass Filter - AE6000SLB1002 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Strip-Line Band Pass Filter
AE6000SLB1002
6000 MHz Strip-Line Band Pass Filter AE6000SLB1002
6000 MHz Strip-Line Band Pass Filter

6000 MHz Strip-Line Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000SLB1002
Product Name 6000 MHz Strip-Line Band Pass Filter
Filter Type Bandpass
Fc 4000 to 8000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details