Anatech Electronics, Inc. 6.17 MHz LC Band Pass Filter AE6.17B5734

Description
6.17 MHz LC Band Pass Filter
Request a Quote
Description
6.17 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.17 MHz LC Band Pass Filter - AE6.17B5734 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.17 MHz LC Band Pass Filter
AE6.17B5734
6.17 MHz LC Band Pass Filter AE6.17B5734
6.17 MHz LC Band Pass Filter

6.17 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6.17B5734
Product Name 6.17 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 6.17 MHz
Bandwidth 600 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details