Anatech Electronics, Inc.
5 MHz LC Bandpass Filter
AE5B9595
Description
5 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
5 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE5B9595 |
|
Product Name
|
5 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
5 MHz
|
|
Bandwidth
|
2000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4882 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
142 MHz
Bandwidth
3200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
12000 kHz
View Details