Anatech Electronics, Inc. 5 MHz LC Band Pass Filter AE5B11035

Description
5 MHz LC Band Pass Filter
Request a Quote
Description
5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz LC Band Pass Filter - AE5B11035 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz LC Band Pass Filter
AE5B11035
5 MHz LC Band Pass Filter AE5B11035
5 MHz LC Band Pass Filter

5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5B11035
Product Name 5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 5 MHz
Bandwidth 4000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details