Anatech Electronics, Inc. 584 MHz Ceramic Band Pass Filter AE584CB1829

Description
584 MHz Ceramic Band Pass Filter
Request a Quote
Description
584 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
584 MHz Ceramic Band Pass Filter - AE584CB1829 - Anatech Electronics, Inc.
Garfield, NJ, United States
584 MHz Ceramic Band Pass Filter
AE584CB1829
584 MHz Ceramic Band Pass Filter AE584CB1829
584 MHz Ceramic Band Pass Filter

584 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE584CB1829
Product Name 584 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 584 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details