Anatech Electronics, Inc. 5825 MHz Cavity Band Pass Filter AE5825B1404

Description
5825 MHz Cavity Band Pass Filter
Request a Quote
Description
5825 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5825 MHz Cavity Band Pass Filter - AE5825B1404 - Anatech Electronics, Inc.
Garfield, NJ, United States
5825 MHz Cavity Band Pass Filter
AE5825B1404
5825 MHz Cavity Band Pass Filter AE5825B1404
5825 MHz Cavity Band Pass Filter

5825 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5825B1404
Product Name 5825 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details