Anatech Electronics, Inc. 56 MHz LC Band Pass Filter AE56B5784

Description
56 MHz LC Band Pass Filter
Request a Quote
Description
56 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
56 MHz LC Band Pass Filter - AE56B5784 - Anatech Electronics, Inc.
Garfield, NJ, United States
56 MHz LC Band Pass Filter
AE56B5784
56 MHz LC Band Pass Filter AE56B5784
56 MHz LC Band Pass Filter

56 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE56B5784
Product Name 56 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 56 MHz
Bandwidth 3000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details