Anatech Electronics, Inc. 5650 MHz Cavity Bandpass Filter AE5650B12197

Description
5650 MHz Cavity Bandpass Filter
Request a Quote
Description
5650 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5650 MHz Cavity Bandpass Filter - AE5650B12197 - Anatech Electronics, Inc.
Garfield, NJ, United States
5650 MHz Cavity Bandpass Filter
AE5650B12197
5650 MHz Cavity Bandpass Filter AE5650B12197
5650 MHz Cavity Bandpass Filter

5650 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5650B12197
Product Name 5650 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5650 MHz
Bandwidth 500000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details