Anatech Electronics, Inc. 563 MHz Cavity Band Pass Filter AE563B10350

Description
563 MHz Cavity Band Pass Filter
Request a Quote
Description
563 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
563 MHz Cavity Band Pass Filter - AE563B10350 - Anatech Electronics, Inc.
Garfield, NJ, United States
563 MHz Cavity Band Pass Filter
AE563B10350
563 MHz Cavity Band Pass Filter AE563B10350
563 MHz Cavity Band Pass Filter

563 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE563B10350
Product Name 563 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 563 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details