Anatech Electronics, Inc. 560 MHz LC Band Pass Filter AE560B11260

Description
560 MHz LC Band Pass Filter
Request a Quote
Description
560 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
560 MHz LC Band Pass Filter - AE560B11260 - Anatech Electronics, Inc.
Garfield, NJ, United States
560 MHz LC Band Pass Filter
AE560B11260
560 MHz LC Band Pass Filter AE560B11260
560 MHz LC Band Pass Filter

560 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE560B11260
Product Name 560 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 560 MHz
Bandwidth 4000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details