Anatech Electronics, Inc. 5525 MHz Cavity Band Pass Filter AE5525B11929

Description
5525 MHz Cavity Band Pass Filter
Request a Quote
Description
5525 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5525 MHz Cavity Band Pass Filter - AE5525B11929 - Anatech Electronics, Inc.
Garfield, NJ, United States
5525 MHz Cavity Band Pass Filter
AE5525B11929
5525 MHz Cavity Band Pass Filter AE5525B11929
5525 MHz Cavity Band Pass Filter

5525 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5525B11929
Product Name 5525 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5525 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details