Anatech Electronics, Inc. 539 MHz LC Bandpass Filter AE539B11524

Description
539 MHz LC Bandpass Filter
Request a Quote
Description
539 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
539 MHz LC Bandpass Filter - AE539B11524 - Anatech Electronics, Inc.
Garfield, NJ, United States
539 MHz LC Bandpass Filter
AE539B11524
539 MHz LC Bandpass Filter AE539B11524
539 MHz LC Bandpass Filter

539 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE539B11524
Product Name 539 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 539 MHz
Bandwidth 138000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details