Anatech Electronics, Inc. 527.24 MHz LC Bandpass Filter AE527.24B10195

Description
527.24 MHz LC Bandpass Filter
Request a Quote
Description
527.24 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
527.24 MHz LC Bandpass Filter - AE527.24B10195 - Anatech Electronics, Inc.
Garfield, NJ, United States
527.24 MHz LC Bandpass Filter
AE527.24B10195
527.24 MHz LC Bandpass Filter AE527.24B10195
527.24 MHz LC Bandpass Filter

527.24 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE527.24B10195
Product Name 527.24 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 527 MHz
Bandwidth 10000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details