Anatech Electronics, Inc. 5200 MHz Cavity Bandpass Filter AE5200B6816

Description
5200 MHz Cavity Bandpass Filter
Request a Quote
Description
5200 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5200 MHz Cavity Bandpass Filter - AE5200B6816 - Anatech Electronics, Inc.
Garfield, NJ, United States
5200 MHz Cavity Bandpass Filter
AE5200B6816
5200 MHz Cavity Bandpass Filter AE5200B6816
5200 MHz Cavity Bandpass Filter

5200 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5200B6816
Product Name 5200 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details
5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details