Anatech Electronics, Inc. 512 MHz Cavity Band Pass Filter AE512B11152

Description
512 MHz Cavity Band Pass Filter
Request a Quote
Description
512 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHz Cavity Band Pass Filter - AE512B11152 - Anatech Electronics, Inc.
Garfield, NJ, United States
512 MHz Cavity Band Pass Filter
AE512B11152
512 MHz Cavity Band Pass Filter AE512B11152
512 MHz Cavity Band Pass Filter

512 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE512B11152
Product Name 512 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 512 MHz
Bandwidth 49500 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details