Anatech Electronics, Inc. 512 MHz Cavity Band Pass Filter AE512B11151

Description
512 MHz Cavity Band Pass Filter
Request a Quote
Description
512 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHz Cavity Band Pass Filter - AE512B11151 - Anatech Electronics, Inc.
Garfield, NJ, United States
512 MHz Cavity Band Pass Filter
AE512B11151
512 MHz Cavity Band Pass Filter AE512B11151
512 MHz Cavity Band Pass Filter

512 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE512B11151
Product Name 512 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 512 MHz
Bandwidth 49500 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details