Anatech Electronics, Inc. 510 MHz LC Band Pass Filter AE510B11259

Description
510 MHz LC Band Pass Filter
Request a Quote
Description
510 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
510 MHz LC Band Pass Filter - AE510B11259 - Anatech Electronics, Inc.
Garfield, NJ, United States
510 MHz LC Band Pass Filter
AE510B11259
510 MHz LC Band Pass Filter AE510B11259
510 MHz LC Band Pass Filter

510 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE510B11259
Product Name 510 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 510 MHz
Bandwidth 4000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details