Anatech Electronics, Inc. 500 MHz LC Band Pass Filter AE500B6194

Description
500 MHz LC Band Pass Filter
Request a Quote
Description
500 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Band Pass Filter - AE500B6194 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Band Pass Filter
AE500B6194
500 MHz LC Band Pass Filter AE500B6194
500 MHz LC Band Pass Filter

500 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500B6194
Product Name 500 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 500 MHz
Bandwidth 200000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details