Anatech Electronics, Inc. 500 MHz LC Bandpass Filter AE500B10230

Description
500 MHz LC Bandpass Filter
Request a Quote
Description
500 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Bandpass Filter - AE500B10230 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Bandpass Filter
AE500B10230
500 MHz LC Bandpass Filter AE500B10230
500 MHz LC Bandpass Filter

500 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500B10230
Product Name 500 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 500 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details