Anatech Electronics, Inc. 5.4 MHz LC Band Pass Filter AE5.4B5511

Description
5.4 MHz LC Band Pass Filter
Request a Quote
Description
5.4 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.4 MHz LC Band Pass Filter - AE5.4B5511 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.4 MHz LC Band Pass Filter
AE5.4B5511
5.4 MHz LC Band Pass Filter AE5.4B5511
5.4 MHz LC Band Pass Filter

5.4 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5.4B5511
Product Name 5.4 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 5.4 MHz
Bandwidth 700 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details