Anatech Electronics, Inc. 4970 MHz Cavity Bandpass Filter AE4970B11989

Description
4970 MHz Cavity Bandpass Filter
Request a Quote
Description
4970 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4970 MHz Cavity Bandpass Filter - AE4970B11989 - Anatech Electronics, Inc.
Garfield, NJ, United States
4970 MHz Cavity Bandpass Filter
AE4970B11989
4970 MHz Cavity Bandpass Filter AE4970B11989
4970 MHz Cavity Bandpass Filter

4970 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4970B11989
Product Name 4970 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4970 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details