Anatech Electronics, Inc. 4965 MHz Cavity Band Pass Filter AE4965B11500

Description
4965 MHz Cavity Band Pass Filter
Request a Quote
Description
4965 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4965 MHz Cavity Band Pass Filter - AE4965B11500 - Anatech Electronics, Inc.
Garfield, NJ, United States
4965 MHz Cavity Band Pass Filter
AE4965B11500
4965 MHz Cavity Band Pass Filter AE4965B11500
4965 MHz Cavity Band Pass Filter

4965 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4965B11500
Product Name 4965 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4965 MHz
Bandwidth 70000 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details