Anatech Electronics, Inc. 4950 MHz Cavity Bandpass Filter AE4950B11497

Description
4950 MHz Cavity Bandpass Filter
Request a Quote
Description
4950 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4950 MHz Cavity Bandpass Filter - AE4950B11497 - Anatech Electronics, Inc.
Garfield, NJ, United States
4950 MHz Cavity Bandpass Filter
AE4950B11497
4950 MHz Cavity Bandpass Filter AE4950B11497
4950 MHz Cavity Bandpass Filter

4950 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4950B11497
Product Name 4950 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 100000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details